Vishay Intertechnology, Inc. RES 3.3K OHM 5% 5W MET OXIDE AXL CP00053K300JB14

Description
RES 3.3Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 3.3Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 5% 5W MET OXIDE AXL - CP00053K300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 5% 5W MET OXIDE AXL
CP00053K300JB14
RES 3.3K OHM 5% 5W MET OXIDE AXL CP00053K300JB14
RES 3.3Kohm 5% 5W MET OXIDE AXL

RES 3.3Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00053K300JB14
Product Name RES 3.3K OHM 5% 5W MET OXIDE AXL
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers