Vishay Intertechnology, Inc. Wirewound Resistors 390 Ohm 5% 5W CP0005390R0JE14

Description
Wirewound Resistors 390 Ohm 5% 5W
Request a Quote Datasheet
Description
Wirewound Resistors 390 Ohm 5% 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 390 Ohm 5% 5W - CP0005390R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 390 Ohm 5% 5W
CP0005390R0JE14
Wirewound Resistors 390 Ohm 5% 5W CP0005390R0JE14
Wirewound Resistors 390 Ohm 5% 5W

Wirewound Resistors 390 Ohm 5% 5W

Supplier's Site
Through Hole Resistors - CPRC-390-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRC-390-ND
Through Hole Resistors CPRC-390-ND
390 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

390 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005390R0JE14 CPRC-390-ND
Product Name Wirewound Resistors 390 Ohm 5% 5W Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers