Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052R200JE143

Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00052R200JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00052R200JE143
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052R200JE143
Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00052R200JE143
Product Name Res Metal Oxide|Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers