Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052K000KE14

Description
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00052K000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00052K000KE14
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00052K000KE14
Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00052K000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00052K000KE14-ND
Through Hole Resistors CP00052K000KE14-ND
2 kOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2 kOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor - 32520935 - Radwell International
Willingboro, NJ, United States
Resistor
32520935
Resistor 32520935
RESISTOR, AXIAL, WIREWOUND, 2K OHM, 5W, 10%, 22.22 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 2K OHM, 5W, 10%, 22.22 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CP00052K000KE14 CP00052K000KE14-ND 32520935
Product Name Res Metal Oxide|Wirewound 2K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details