Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005270R0JB1485

Description
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005270R0JB1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005270R0JB1485
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005270R0JB1485
Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005270R0JB1485
Product Name Res Metal Oxide|Wirewound 270 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details