RES 200ohm 5% 5W MET OXIDE AXL
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP0005200R0JE14 | CP0005200R0JE14-ND |
| Product Name | RES 200 OHM 5% 5W MET OXIDE AXL | Through Hole Resistors |
| Resistance Range | 200 ohms | 200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |