Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R000JB313

Description
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00051R000JB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00051R000JB313
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R000JB313
Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00051R000JB313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00051R000JB313-ND
Through Hole Resistors CP00051R000JB313-ND
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00051R000JB313 CP00051R000JB313-ND
Product Name Res Metal Oxide|Wirewound 1 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details