Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00051K000JR03

Description
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP00051K000JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP00051K000JR03
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00051K000JR03
Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K000JR03
Product Name Res Metal Oxide|Wirewound 1K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers