1 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 1.0Kohm 5% 5W MET OXIDE AXL
WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CP00051K000JE14-ND | CP00051K000JE14 | 69P4725 |
| Product Name | Through Hole Resistors | RES 1.0K OHM 5% 5W MET OXIDE AXL | Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |