Vishay Intertechnology, Inc. RES 1.0K OHM 5% 5W METAL OXIDE A CP00051K000JB14

Description
RES 1.0Kohm 5% 5W METAL OXIDE A
Request a Quote
Description
RES 1.0Kohm 5% 5W METAL OXIDE A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 5% 5W METAL OXIDE A - CP00051K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 5% 5W METAL OXIDE A
CP00051K000JB14
RES 1.0K OHM 5% 5W METAL OXIDE A CP00051K000JB14
RES 1.0Kohm 5% 5W METAL OXIDE A

RES 1.0Kohm 5% 5W METAL OXIDE A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K000JB14
Product Name RES 1.0K OHM 5% 5W METAL OXIDE A
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details