Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000512R00KB14

Description
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000512R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000512R00KB14
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000512R00KB14
Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000512R00KB14
Product Name Res Metal Oxide|Wirewound 12 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers