Vishay Intertechnology, Inc. RES 120 OHM 5% 5W WIREWOUND AXL CP0005120R0JB14

Description
RES 120ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES 120ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 5% 5W WIREWOUND AXL - CP0005120R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5% 5W WIREWOUND AXL
CP0005120R0JB14
RES 120 OHM 5% 5W WIREWOUND AXL CP0005120R0JB14
RES 120ohm 5% 5W WIREWOUND AXL

RES 120ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005120R0JB14
Product Name RES 120 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers