10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Wirewound Resistors 5watts 10ohms 5%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPA-10-ND | CP000510R00JB14 |
| Product Name | Through Hole Resistors | Wirewound Resistors 5watts 10ohms 5% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 10 ohms | 10 ohms |