Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00036R800KB143

Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00036R800KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00036R800KB143
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00036R800KB143
Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00036R800KB143
Product Name Res Metal Oxide|Wirewound 6.8 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details