Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R000JB14

Description
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00035R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00035R000JB14
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R000JB14
Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00035R000JB14
Product Name Res Wirewound|Metal Oxide 5 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details