Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP0003400R0JB14

Description
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0003400R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0003400R0JB14
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP0003400R0JB14
Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003400R0JB14
Product Name Res Metal Oxide|Wirewound 400 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details