Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000327R00JB143

Description
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000327R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000327R00JB143
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000327R00JB143
Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000327R00JB143
Product Name Res Metal Oxide|Wirewound 27 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers