Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00031R200JB143

Description
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00031R200JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00031R200JB143
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00031R200JB143
Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00031R200JB143
Product Name Res Metal Oxide|Wirewound 1.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details