Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R1000KB14

Description
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0002R1000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0002R1000KB14
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R1000KB14
Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002R1000KB14
Product Name Res Metal Oxide|Wirewound 100m Ohm 10% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details