Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R1000JB14

Description
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0002R1000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0002R1000JB14
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R1000JB14
Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002R1000JB14
Product Name Res Metal Oxide|Wirewound 100m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details