Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000275R00JB14

Description
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000275R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000275R00JB14
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000275R00JB14
Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000275R00JB14
Product Name Res Metal Oxide|Wirewound 75 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details