Vishay Intertechnology, Inc. Through Hole Resistors CP0002625R0JB14

Description
625 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety
Request a Quote Datasheet
Description
625 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0002625R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0002625R0JB14-ND
Through Hole Resistors CP0002625R0JB14-ND
625 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety

625 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety

Buy Now Datasheet
Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002625R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002625R0JB14
Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002625R0JB14
Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0002625R0JB14-ND CP0002625R0JB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 625 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 625 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details