Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000247R00JB14

Description
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000247R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000247R00JB14
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000247R00JB14
Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000247R00JB14
Product Name Res Metal Oxide|Wirewound 47 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers