Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002330R0JE143

Description
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002330R0JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002330R0JE143
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002330R0JE143
Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002330R0JE143
Product Name Res Wirewound|Metal Oxide 330 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details