Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000216R50JB14

Description
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000216R50JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000216R50JB14
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000216R50JB14
Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000216R50JB14
Product Name Res Metal Oxide|Wirewound 16.5 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A680RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details