Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - CNY70 CNY70

Description
Manufacturer: Vishay Win Source Part Number: 080004-CNY70 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 080004-CNY70 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNY70 - 080004-CNY70 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNY70
080004-CNY70
Optical Sensors - Optical Sensors - Reflective - Analog Output - CNY70 080004-CNY70
Manufacturer: Vishay Win Source Part Number: 080004-CNY70 Packaging: Tube/Rail Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 080004-CNY70
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - CNY70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
CNY70
Sensors, Transducers - Optical Sensors - Reflective - Analog Output CNY70
SENSOR OPTO TRANS 5MM REFLTH PCB

SENSOR OPTO TRANS 5MM REFLTH PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 080004-CNY70 CNY70
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - CNY70 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321LLHLT-T - 1134455-A1321LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 8283389P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details