Vishay Precision Group Dip-4 Hv Cpl 10Kv 600Mil 100-200%ctr -E4 Rohs Compliant Vishay CNY65B.

Description
DIP-4 HV CPL 10KV 600MIL 100-200%CTR -E4 ROHS COMPLIANT: YES
Description
DIP-4 HV CPL 10KV 600MIL 100-200%CTR -E4 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Dip-4 HV Coupler 10kV 600Mil 100-200% CTR -E4 from Vishay is a phototransistor optocoupler designed for high isolation voltage applications. It features a rated recurring peak voltage of 1450 V and a high isolation test voltage of 13.9 kV. The device is compliant with RoHS standards and has a creepage distance greater than 3 mm, making it suitable for applications requiring reinforced isolation. This optocoupler is ideal for use in switch-mode power supplies, line receivers, and microprocessor system interfaces, with a current transfer ratio (CTR) ranging from 100% to 200%. It operates within an ambient temperature range of -55°C to +85°C and has a maximum power dissipation of 250 mW. The product is UL1577 and VDE approved, ensuring it meets stringent safety and performance standards.

Datasheet Summary
Powered by GS/AI

The Dip-4 HV Coupler 10kV 600Mil 100-200% CTR -E4 from Vishay is a phototransistor optocoupler designed for high isolation voltage applications. It features a rated recurring peak voltage of 1450 V and a high isolation test voltage of 13.9 kV. The device is compliant with RoHS standards and has a creepage distance greater than 3 mm, making it suitable for applications requiring reinforced isolation. This optocoupler is ideal for use in switch-mode power supplies, line receivers, and microprocessor system interfaces, with a current transfer ratio (CTR) ranging from 100% to 200%. It operates within an ambient temperature range of -55°C to +85°C and has a maximum power dissipation of 250 mW. The product is UL1577 and VDE approved, ensuring it meets stringent safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
Dip-4 Hv Cpl 10Kv 600Mil 100-200%ctr -E4 Rohs Compliant Vishay - 25AC6911 - Newark, An Avnet Company
Chicago, IL, United States
Dip-4 Hv Cpl 10Kv 600Mil 100-200%ctr -E4 Rohs Compliant Vishay
25AC6911
Dip-4 Hv Cpl 10Kv 600Mil 100-200%ctr -E4 Rohs Compliant Vishay 25AC6911
DIP-4 HV CPL 10KV 600MIL 100-200%CTR -E4 ROHS COMPLIANT: YES

DIP-4 HV CPL 10KV 600MIL 100-200%CTR -E4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 25AC6911
Product Name Dip-4 Hv Cpl 10Kv 600Mil 100-200%ctr -E4 Rohs Compliant Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI5033RS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details