Vishay Intertechnology, Inc. SMD 13.9kV 50mA 32V Bipolar Transistor CNY65AYST

Description
13.9kV Optocoupler, 1Ch, 50mA, 32V, SMD Product overview: CNY65AYST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 50mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 50mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65AYST can be used for catalog matching and distributor lookup.
Request a Quote
Description
13.9kV Optocoupler, 1Ch, 50mA, 32V, SMD Product overview: CNY65AYST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 50mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 50mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65AYST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY65AYST is an SMD optocoupler with a phototransistor output and a high isolation voltage of 1500 V peak, featuring a 4-pin plastic package and a creepage distance of 600 mil. It is certified to UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) for reinforced isolation in safety-critical applications. The current transfer ratio is guaranteed between 50% and 150% at 5 mA forward current and 5 V collector-emitter voltage. The device supports a maximum collector current of 50 mA and a collector-emitter voltage of 32 V, with an ambient temperature range of -55 °C to +85 °C and moisture sensitivity level MSL4.

Datasheet Summary
Powered by GS/AI

The CNY65AYST is an SMD optocoupler with a phototransistor output and a high isolation voltage of 1500 V peak, featuring a 4-pin plastic package and a creepage distance of 600 mil. It is certified to UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) for reinforced isolation in safety-critical applications. The current transfer ratio is guaranteed between 50% and 150% at 5 mA forward current and 5 V collector-emitter voltage. The device supports a maximum collector current of 50 mA and a collector-emitter voltage of 32 V, with an ambient temperature range of -55 °C to +85 °C and moisture sensitivity level MSL4.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 13.9kV 50mA 32V Bipolar Transistor
903-CNY65AYST
SMD 13.9kV 50mA 32V Bipolar Transistor 903-CNY65AYST
13.9kV Optocoupler, 1Ch, 50mA, 32V, SMD Product overview: CNY65AYST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 50mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 50mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65AYST can be used for catalog matching and distributor lookup.

13.9kV Optocoupler, 1Ch, 50mA, 32V, SMD Product overview: CNY65AYST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 50mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 50mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65AYST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY65AYST
Product Name SMD 13.9kV 50mA 32V Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
30V 0.1A SOT-23 Bipolar Transistor - 276-BC858AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details