Vishay Intertechnology, Inc. 13900V DIP Bipolar Transistor CNY651AGR

Description
Transistor Output Optocoupler, 1-Element, 13900V Isolation, DIP-4 Product overview: CNY651AGR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13900V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13900V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY651AGR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 13900V Isolation, DIP-4 Product overview: CNY651AGR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13900V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13900V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY651AGR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY651AGR is a high isolation voltage optocoupler with a phototransistor output, designed for reinforced electrical isolation in safety-critical applications. It features a DIP-4 package with a creepage and clearance distance of at least 14 mm and an insulation thickness of ≥3 mm. The device supports a maximum repetitive peak isolation voltage of 1450 V and a tested withstanding isolation voltage of 13,900 V peak. It meets UL/cUL 1577 and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is qualified for operation up to 110 °C ambient temperature. The current transfer ratio ranges from 100% to 300% under specified test conditions, and it is certified for safety class II (reinforced isolation) at mains voltages up to 1000 V. Moisture sensitivity level is MSL4, requiring proper handling per J-STD-020.

Datasheet Summary
Powered by GS/AI

The CNY651AGR is a high isolation voltage optocoupler with a phototransistor output, designed for reinforced electrical isolation in safety-critical applications. It features a DIP-4 package with a creepage and clearance distance of at least 14 mm and an insulation thickness of ≥3 mm. The device supports a maximum repetitive peak isolation voltage of 1450 V and a tested withstanding isolation voltage of 13,900 V peak. It meets UL/cUL 1577 and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is qualified for operation up to 110 °C ambient temperature. The current transfer ratio ranges from 100% to 300% under specified test conditions, and it is certified for safety class II (reinforced isolation) at mains voltages up to 1000 V. Moisture sensitivity level is MSL4, requiring proper handling per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13900V DIP Bipolar Transistor
903-CNY651AGR
13900V DIP Bipolar Transistor 903-CNY651AGR
Transistor Output Optocoupler, 1-Element, 13900V Isolation, DIP-4 Product overview: CNY651AGR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13900V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13900V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY651AGR can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 13900V Isolation, DIP-4 Product overview: CNY651AGR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13900V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13900V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY651AGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY651AGR
Product Name 13900V DIP Bipolar Transistor
TJ -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697411P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC80825WE6327HTSA1 - 099689-BC80825WE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers