Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output CNY64ST

Description
Win Source Part Number: 1052892-CNY64ST Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 75 mA Voltage - Forward (Vf) (Typ): 1.32V Rise / Fall Time (Typ): 2.4µs, 2.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): CNY64ABST; CNY65ST; CNY64AGRST; LTV-814S-TA1; LTV-814S; LTV-814S-TACNY64ST.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY64STTR,CNY64ST-ND ,CNY64STCT,CNY64STDK R Base Product Number: CNY64
Request a Quote Datasheet
Description
Win Source Part Number: 1052892-CNY64ST Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 75 mA Voltage - Forward (Vf) (Typ): 1.32V Rise / Fall Time (Typ): 2.4µs, 2.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): CNY64ABST; CNY65ST; CNY64AGRST; LTV-814S-TA1; LTV-814S; LTV-814S-TACNY64ST.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY64STTR,CNY64ST-ND ,CNY64STCT,CNY64STDK R Base Product Number: CNY64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1052892-CNY64ST - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1052892-CNY64ST
Isolators - Optoisolators - Transistor, Photovoltaic Output 1052892-CNY64ST
Win Source Part Number: 1052892-CNY64ST Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 400 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 75 mA Voltage - Forward (Vf) (Typ): 1.32V Rise / Fall Time (Typ): 2.4µs, 2.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 8200Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): CNY64ABST; CNY65ST; CNY64AGRST; LTV-814S-TA1; LTV-814S; LTV-814S-TACNY64ST.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY64STTR,CNY64ST-ND ,CNY64STCT,CNY64STDK R Base Product Number: CNY64

Win Source Part Number: 1052892-CNY64ST
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 400
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 75 mA
Voltage - Forward (Vf) (Typ): 1.32V
Rise / Fall Time (Typ): 2.4µs, 2.7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 8200Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 32V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 5µs, 3µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): CNY64ABST; CNY65ST; CNY64AGRST; LTV-814S-TA1; LTV-814S; LTV-814S-TACNY64ST.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: CNY64STTR,CNY64ST-ND,CNY64STCT,CNY64STDKR
Base Product Number: CNY64

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1052892-CNY64ST
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B39 Current Output Module - 8B39-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details