The CNY17F is an optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor output in a plastic SMD-6 package, designed for signal transmission between electrically isolated circuits. It features no base connection for improved common-mode interference immunity and an isolation test voltage of 5000 V RMS. The device is available in an SMD-6 variant with option 7, measuring 8 mm by 8 mm typ., and operates within an ambient temperature range of -55 °C to +110 °C. It meets UL, cUL, BSI, and VDE safety standards. The CNY17F-3X017T variant has a current transfer ratio of 100 to 200 % at 10 mA forward current.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R Product overview: CNY17F-3X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |