Vishay Intertechnology, Inc. 5kV 70V 60mA DIP Bipolar Transistor CNY17F-3X016

Description
1-CH Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, DIP Product overview: CNY17F-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X016 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, DIP Product overview: CNY17F-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X016 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F is an optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 Vrms isolation test voltage and a collector-emitter breakdown voltage of 70 V. The device has no base connection to improve common-mode interference immunity. The CNY17F-3X016 variant has a current transfer ratio (CTR) range of 100 to 200 % at a forward current of 10 mA and is housed in a DIP-6, 400 mil option 6 package measuring 7.62 mm by 10.16 mm. It meets safety standards including UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5).

Datasheet Summary
Powered by GS/AI

The CNY17F is an optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 Vrms isolation test voltage and a collector-emitter breakdown voltage of 70 V. The device has no base connection to improve common-mode interference immunity. The CNY17F-3X016 variant has a current transfer ratio (CTR) range of 100 to 200 % at a forward current of 10 mA and is housed in a DIP-6, 400 mil option 6 package measuring 7.62 mm by 10.16 mm. It meets safety standards including UL, cUL, BSI, and DIN EN 60747-5-5 (VDE 0884-5).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 70V 60mA DIP Bipolar Transistor
903-CNY17F-3X016
5kV 70V 60mA DIP Bipolar Transistor 903-CNY17F-3X016
1-CH Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, DIP Product overview: CNY17F-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X016 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, DIP Product overview: CNY17F-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17F-3X016
Product Name 5kV 70V 60mA DIP Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Single Bipolar Transistors - BC849CWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers