The CNY17F is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a plastic SMD-6 package, designed for signal transmission between electrically isolated circuits. The device has a 5000 V RMS isolation test voltage and no base terminal connection to improve common-mode immunity. It is rated for a 70 V collector-emitter breakdown voltage and 60 mA forward current, with a maximum operating ambient temperature of 110 °C. The SMD-6 version (option 7) has a footprint of 7.62 mm × 10.16 mm and meets UL, cUL, BSI, FIMKO, and VDE safety standards, including DIN EN 60747-5-5. The current transfer ratio for the CNY17F-2 variant ranges from 63% to 125% at 10 mA forward current. The package is RoHS compliant and quantified as compliant with IEC 68 climatic classification 55/115/21, with a creepage distance of 8 mm and insulation thickness of at least 0.4 mm.
1-CH Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: CNY17F-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X007T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |