Vishay Intertechnology, Inc. Bipolar Transistor CNY17-4X017T

Description
CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X017T can be used for catalog matching and distributor lookup.
Request a Quote
Description
CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X017T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17-4X017T is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, featuring a base connection for improved switching performance. It is housed in an SMD-6 package with a body length of 10.16 mm and a width of 7.62 mm. The device provides 5000 V RMS isolation voltage, supports collector-emitter breakdown voltage of 70 V, and has a current transfer ratio of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. It meets UL, cUL, BSI, FIMKO, and VDE safety standards, complies with IEC 60747-5-5, and has a climatic classification of 55/115/21. The operating temperature range is from -55 °C to +110 °C.

Datasheet Summary
Powered by GS/AI

The CNY17-4X017T is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, featuring a base connection for improved switching performance. It is housed in an SMD-6 package with a body length of 10.16 mm and a width of 7.62 mm. The device provides 5000 V RMS isolation voltage, supports collector-emitter breakdown voltage of 70 V, and has a current transfer ratio of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. It meets UL, cUL, BSI, FIMKO, and VDE safety standards, complies with IEC 60747-5-5, and has a climatic classification of 55/115/21. The operating temperature range is from -55 °C to +110 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-CNY17-4X017T
Bipolar Transistor 903-CNY17-4X017T
CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X017T can be used for catalog matching and distributor lookup.

CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17-4X017T
Product Name Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 155276P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45V 0.1A Bipolar Transistor - 276-BC847BTE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers