Optocoupler 5kV 1-CH Transistor 70V 60mA SMD Product overview: CNY17-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X009T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1162638-CNY17-4X009T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-CNY17-4X009T | 1162638-CNY17-4X009T |
| Product Name | SMD 5kV 70V 60mA Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - CNY17-4X009T |
| IC(max) | 100 milliamps |