Vishay Precision Group Optocoupler; No. Of Channels Vishay CNY17-2X017T.

Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No
Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Vishay - 60AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
60AC8262
Optocoupler; No. Of Channels Vishay 60AC8262
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC8262
Product Name Optocoupler; No. Of Channels Vishay
Mounting Option SMDIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details