The CNY17-1X009T is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, providing electrical isolation between input and output. It features a 5000 V<sub>RMS</sub> isolation test voltage and is housed in an SMD-6 package measuring 8 mm by 8 mm. The device supports a maximum collector current of 50 mA and has a collector-emitter breakdown voltage of 70 V. Its current transfer ratio ranges from 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. The part meets UL, cUL, BSI, FIMKO, and VDE safety standards and operates from -55 °C to +110 °C.
CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-1X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1X009T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |