Win Source Part Number: 1052880-CNY17-1X007T
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): CNY17F-3X007T; CNY17-4S-TA1; CNY17-2X009T; CNY17F-1S; MOC8101-X017T; 4N35S-TA1CNY17-1X007
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: CNY17-1X007TDKR,CNY1
Base Product Number: CNY17
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1052880-CNY17-1X007T |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |