Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay CNY117F-4

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:320% RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:320% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 23K1029 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
23K1029
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 23K1029
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:320% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:320% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 23K1029
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 309 FA-4/5 RN18C - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details