The CNY117-2X007T is a surface-mount optocoupler with a phototransistor output and base connection, housed in an SMD-6 package. It features an isolation test voltage of 5000 V RMS, an operating temperature range of -55 °C to +110 °C, and a current transfer ratio of 63 to 125% at 10 mA forward current. The device is UL, cUL, BSI, and CQC certified, and meets DIN EN 60747-5-5 (VDE 0884-5) requirements. The package dimensions are 7.62 mm × 10.16 mm, with a lead pitch suitable for tape and reel packaging.
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: CNY117-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY117-2X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY117-2X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |