Vishay CNS020-10MP Resistor
Vishay CNS020-10MP Resistor
Vishay CNS020-10MP Resistor
Win Source Part Number: 1008536-CNS020-10MP
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-CNS020-10MP
Through Hole Resistor
Thin Film Resistors - Through Hole CNS 020 10M 0.02% Product overview: CNS020-10MP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CNS020-10MP can be used for catalog matching and distributor lookup.
RESISTOR, RESISTOR ARRAY; Resistance:10Mohm; Product Range:CNS 020 Series; Power Rating:500mW; Resistance Tolerance:± 0.02%; Resistor Case / Package:SIP; Voltage Rating:300V; Resistor Technology:Thin Film; Product Diameter:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3468522 | 3468522P | 1679520 | 1008536-CNS020-10MP | 716-CNS020-10MP-ND | 53-CNS020-10MP | 24M1084 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Resistor, Resistor Array; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Metal foil | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Radial Leads; Radial | SIP | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0100 ohms | 1.00E7 ohms | |||||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |