Vishay Intertechnology, Inc. Specialized Resistors CMS22CME35K00JE

Description
35 kOhms ±5% 22W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 31.8mm Pitch
Request a Quote Datasheet
Description
35 kOhms ±5% 22W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 31.8mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - CMS22-35K-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
CMS22-35K-ND
Specialized Resistors CMS22-35K-ND
35 kOhms ±5% 22W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 31.8mm Pitch

35 kOhms ±5% 22W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CMS22-35K-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details