Vishay Intertechnology, Inc. Specialized Resistors CMS20CME10K00JE

Description
10 kOhms ±5% 20W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 28.6mm Pitch
Request a Quote Datasheet
Description
10 kOhms ±5% 20W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 28.6mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - CMS20-10K-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
CMS20-10K-ND
Specialized Resistors CMS20-10K-ND
10 kOhms ±5% 20W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 28.6mm Pitch

10 kOhms ±5% 20W Bleeder, Capacitor Specialized Resistor Wirewound ±260ppm/°C Capacitor, 28.6mm Pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CMS20-10K-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers