Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF709M9000FHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF709M9000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF709M9000FHR6
Vishay/DaleMetal Film Resistors - CMF709M9000FHR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF709M9000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709M9000FHR6-ND
Through Hole Resistors CMF709M9000FHR6-ND
9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.9 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay - 42C3336 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay
42C3336
Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay 42C3336
CMF70, 9.9 MOhm, +/- 1 Percent, 50 ppm

CMF70, 9.9 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF709M9000FHR6 CMF709M9000FHR6-ND 42C3336
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf70, 9.9 Mohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details