Vishay Intertechnology, Inc. RES 9.1K OHM 1W 5% AXIAL CMF709K1000JKEK

Description
RES 9.1Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1W 5% AXIAL - CMF709K1000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1W 5% AXIAL
CMF709K1000JKEK
RES 9.1K OHM 1W 5% AXIAL CMF709K1000JKEK
RES 9.1Kohm 1W 5% AXIAL

RES 9.1Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF709K1000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709K1000JKEK-ND
Through Hole Resistors CMF709K1000JKEK-ND
9.1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF709K1000JKEK CMF709K1000JKEK-ND
Product Name RES 9.1K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details