Vishay Intertechnology, Inc. RES 9.1K OHM 1W 5% AXIAL CMF709K1000JKBF

Description
RES 9.1Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1W 5% AXIAL - CMF709K1000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1W 5% AXIAL
CMF709K1000JKBF
RES 9.1K OHM 1W 5% AXIAL CMF709K1000JKBF
RES 9.1Kohm 1W 5% AXIAL

RES 9.1Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF709K1000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF709K1000JKBF-ND
Through Hole Resistors CMF709K1000JKBF-ND
9.1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF709K1000JKBF CMF709K1000JKBF-ND
Product Name RES 9.1K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers