Vishay Intertechnology, Inc. RES 97.6 OHM 1W 1% AXIAL CMF7097R600FHBF

Description
RES 97.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1W 1% AXIAL - CMF7097R600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1W 1% AXIAL
CMF7097R600FHBF
RES 97.6 OHM 1W 1% AXIAL CMF7097R600FHBF
RES 97.6ohm 1W 1% AXIAL

RES 97.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7097R600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7097R600FHBF-ND
Through Hole Resistors CMF7097R600FHBF-ND
97.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,97.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C3357
Resistor,metal Film,97.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C3357
Resistor,Metal Film,97.6Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,97.6Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7097R600FHBF CMF7097R600FHBF-ND 42C3357
Product Name RES 97.6 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,97.6Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details