Vishay Intertechnology, Inc. RES 887 OHM 1W 1% AXIAL CMF70887R00FKBF

Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% AXIAL - CMF70887R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% AXIAL
CMF70887R00FKBF
RES 887 OHM 1W 1% AXIAL CMF70887R00FKBF
RES 887ohm 1W 1% AXIAL

RES 887ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70887R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70887R00FKBF-ND
Through Hole Resistors CMF70887R00FKBF-ND
887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3330
Resistor,metal Film,887Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3330
Resistor,Metal Film,887Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,887Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70887R00FKBF CMF70887R00FKBF-ND 42C3330
Product Name RES 887 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,887Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details