Vishay Intertechnology, Inc. Metal Film Resistors - CMF7084R500FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7084R500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7084R500FKBF
Metal Film Resistors - CMF7084R500FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7084R500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7084R500FKBF-ND
Through Hole Resistors CMF7084R500FKBF-ND
84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 92B7221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
92B7221
Resistor,metal Film,84.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 92B7221
Resistor,Metal Film,84.5Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,84.5Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7084R500FKBF CMF7084R500FKBF-ND 92B7221
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,84.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details