Vishay Intertechnology, Inc. Through Hole Resistors CMF7075K000FHEB

Description
75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7075K000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7075K000FHEB-ND
Through Hole Resistors CMF7075K000FHEB-ND
75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75K OHM 1W 1% AXIAL - CMF7075K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1W 1% AXIAL
CMF7075K000FHEB
RES 75K OHM 1W 1% AXIAL CMF7075K000FHEB
RES 75Kohm 1W 1% AXIAL

RES 75Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF7075K000FHEB-ND CMF7075K000FHEB
Product Name Through Hole Resistors RES 75K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details